Lenovo logo

Lenovo ThinkVision LT1952p LED display 48,3 cm (19") 1600 x 900 pixels Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40535
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo ThinkVision LT1952p LED display 48,3 cm (19") 1600 x 900 pixels Black:

Lenovo ThinkVision LT1952p, 48,3 cm (19"), 1600 x 900 pixels, LED, 5 ms, Black

Long summary description Lenovo ThinkVision LT1952p LED display 48,3 cm (19") 1600 x 900 pixels Black:

Lenovo ThinkVision LT1952p. Display diagonal: 48,3 cm (19"), Display resolution: 1600 x 900 pixels. Display: LED. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting, Height adjustment. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.