Lenovo ThinkPad X230, Intel® Core™ i3, 2,6 GHz, 31,8 cm (12.5"), 1366 x 768 pixels, 4 GB, 500 GB
Lenovo ThinkPad X230. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-3130M, Processor frequency: 2,6 GHz. Display diagonal: 31,8 cm (12.5"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 1,5 kg