Lenovo logo

Lenovo ThinkPad W520 Intel® Core™ i7 i7-2720QM 39,6 cm (15.6") Full HD 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® 2000M Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14215
Info modified on:
24 Jan 2025, 20:22:44
Short summary description Lenovo ThinkPad W520 Intel® Core™ i7 i7-2720QM 39,6 cm (15.6") Full HD 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® 2000M Windows 7 Professional Black:

Lenovo ThinkPad W520, Intel® Core™ i7, 2,2 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 500 GB

Long summary description Lenovo ThinkPad W520 Intel® Core™ i7 i7-2720QM 39,6 cm (15.6") Full HD 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® 2000M Windows 7 Professional Black:

Lenovo ThinkPad W520. Processor family: Intel® Core™ i7, Processor model: i7-2720QM, Processor frequency: 2,2 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® Quadro® 2000M. Operating system installed: Windows 7 Professional. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.