Lenovo ThinkPad T520, Intel® Core™ i7, 2,7 GHz, 39,6 cm (15.6"), 1600 x 900 pixels, 4 GB, 500 GB
Lenovo ThinkPad T520. Processor family: Intel® Core™ i7, Processor model: i7-2620M, Processor frequency: 2,7 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. On-board graphics card model: Intel® HD Graphics 3000. Mobile network generation: 3G. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 2,52 kg