Lenovo ThinkPad X201i, Intel® Core™ i3, 2,4 GHz, 30,7 cm (12.1"), 1280 x 800 pixels, 2 GB, 320 GB
Lenovo ThinkPad X201i. Processor family: Intel® Core™ i3, Processor model: i3-370M, Processor frequency: 2,4 GHz. Display diagonal: 30,7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. On-board graphics card model: Intel® HD Graphics. Mobile network generation: 3G. Discrete graphics card model: Intel HD. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 1,47 kg