Lenovo ThinkPad G550, Intel® Celeron®, 2,2 GHz, 39,6 cm (15.6"), 1280 x 800 pixels, 3 GB, 250 GB
Lenovo ThinkPad G550. Processor family: Intel® Celeron®, Processor frequency: 2,2 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1280 x 800 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA® GeForce® G105M. Operating system installed: Windows Vista Home Premium. Weight: 2,49 kg