Lenovo ThinkPad T410i, Intel® Core™ i5, 2,66 GHz, 35,8 cm (14.1"), 1440 x 900 pixels, 2 GB, 320 GB
Lenovo ThinkPad T410i. Processor family: Intel® Core™ i5, Processor model: i5-480M, Processor frequency: 2,66 GHz. Display diagonal: 35,8 cm (14.1"), Display resolution: 1440 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Weight: 2,27 kg