Lenovo ThinkPad W700, Intel® Core™ 2 Extreme, 2,53 GHz, 43,2 cm (17"), 1920 x 1200 pixels, 4 GB, 320 GB
Lenovo ThinkPad W700. Processor family: Intel® Core™ 2 Extreme, Processor model: QX9300, Processor frequency: 2,53 GHz. Display diagonal: 43,2 cm (17"), Display resolution: 1920 x 1200 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA Quadro FX 3700. Operating system installed: Windows Vista Business. Weight: 3,8 kg