Lenovo ThinkPad R400, Intel® Core™2 Duo, 2,2 GHz, 35,8 cm (14.1"), 1280 x 800 pixels, 2 GB, 250 GB
Lenovo ThinkPad R400. Processor family: Intel® Core™2 Duo, Processor model: T6670, Processor frequency: 2,2 GHz. Display diagonal: 35,8 cm (14.1"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows Vista Business. Weight: 2,37 kg