Lenovo ThinkPad T400 (276552G), BE, Intel® Core™2 Duo, 2,53 GHz, 35,8 cm (14.1"), 1440 x 900 pixels, 2 GB, 320 GB
Lenovo ThinkPad T400 (276552G), BE. Processor family: Intel® Core™2 Duo, Processor model: P8700, Processor frequency: 2,53 GHz. Display diagonal: 35,8 cm (14.1"), Display resolution: 1440 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: AMD Mobility Radeon HD 3470. Operating system installed: Windows Vista Business. Weight: 2,38 kg