Lenovo logo

Lenovo ThinkPad W530 Intel® Core™ i7 i7-3740QM Mobile workstation 39,6 cm (15.6") HD+ 16 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® K1000M Windows 8 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36802
Info modified on:
28 Jan 2025, 10:26:53
Short summary description Lenovo ThinkPad W530 Intel® Core™ i7 i7-3740QM Mobile workstation 39,6 cm (15.6") HD+ 16 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® K1000M Windows 8 Pro Black:

Lenovo ThinkPad W530, Intel® Core™ i7, 2,7 GHz, 39,6 cm (15.6"), 1600 x 900 pixels, 16 GB, 500 GB

Long summary description Lenovo ThinkPad W530 Intel® Core™ i7 i7-3740QM Mobile workstation 39,6 cm (15.6") HD+ 16 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® K1000M Windows 8 Pro Black:

Lenovo ThinkPad W530. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3740QM, Processor frequency: 2,7 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 8 Pro. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.