Lenovo logo

Lenovo ThinkPad T530 Intel® Core™ i7 i7-3720QM 39,6 cm (15.6") Full HD 8 GB DDR3-SDRAM 180 GB SSD NVIDIA® NVS™ 5400M Wi-Fi 4 (802.11n) Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17051
Info modified on:
23 Jan 2025, 18:59:08
Short summary description Lenovo ThinkPad T530 Intel® Core™ i7 i7-3720QM 39,6 cm (15.6") Full HD 8 GB DDR3-SDRAM 180 GB SSD NVIDIA® NVS™ 5400M Wi-Fi 4 (802.11n) Windows 7 Professional Black:

Lenovo ThinkPad T530, Intel® Core™ i7, 2,6 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 180 GB

Long summary description Lenovo ThinkPad T530 Intel® Core™ i7 i7-3720QM 39,6 cm (15.6") Full HD 8 GB DDR3-SDRAM 180 GB SSD NVIDIA® NVS™ 5400M Wi-Fi 4 (802.11n) Windows 7 Professional Black:

Lenovo ThinkPad T530. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3720QM, Processor frequency: 2,6 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 180 GB, Storage media: SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Professional. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.