Lenovo IdeaCentre 510-22ASR, 54,6 cm (21.5"), Full HD, AMD A9, 6 GB, 1 TB, Windows 10 Home
Lenovo IdeaCentre 510-22ASR. Product type: All-in-One PC. Display diagonal: 54,6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat. Processor family: AMD A9, Processor frequency: 2,9 GHz. Internal memory: 6 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: AMD Radeon R5. Built-in camera. Operating system installed: Windows 10 Home. Product colour: White