Lenovo IdeaCentre Gaming5 14IOB6, 2,6 GHz, Intel® Core™ i5, i5-11400F, 16 GB, 512 GB, Windows 11 Home
Lenovo IdeaCentre Gaming5 14IOB6. Processor frequency: 2,6 GHz, Processor family: Intel® Core™ i5, Processor model: i5-11400F. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2933 MHz. Total storage capacity: 512 GB, Storage media: SSD. Discrete graphics card model: NVIDIA® GeForce® GTX 1650 SUPER. Operating system installed: Windows 11 Home, Operating system architecture: 64-bit. Power supply: 380 W. Chassis type: Tower. Product type: PC. Product colour: Black