Lenovo IdeaCentre 510, 3,2 GHz, Intel® Core™ i7, 12 GB, 1 TB, DVD±RW, Windows 10 Home
Lenovo IdeaCentre 510. Processor frequency: 3,2 GHz, Processor family: Intel® Core™ i7, Processor model: i7-8700. Internal memory: 12 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: AMD Radeon RX 550X. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 210 W. Product type: PC