Lenovo logo

Lenovo IdeaCentre 620S Intel® Core™ i7 i7-7700T 8 GB DDR4-SDRAM 2 TB HDD Windows 10 Home Mini PC Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15554
Info modified on:
17 Jun 2024, 17:21:52
Short summary description Lenovo IdeaCentre 620S Intel® Core™ i7 i7-7700T 8 GB DDR4-SDRAM 2 TB HDD Windows 10 Home Mini PC Black, Silver:

Lenovo IdeaCentre 620S, 2,9 GHz, Intel® Core™ i7, i7-7700T, 8 GB, 2 TB, Windows 10 Home

Long summary description Lenovo IdeaCentre 620S Intel® Core™ i7 i7-7700T 8 GB DDR4-SDRAM 2 TB HDD Windows 10 Home Mini PC Black, Silver:

Lenovo IdeaCentre 620S. Processor frequency: 2,9 GHz, Processor family: Intel® Core™ i7, Processor model: i7-7700T. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 2 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Product colour: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.