Lenovo logo

Lenovo Legion Slim 5 16APH8 AMD Ryzen™ 7 7840HS Laptop 40,6 cm (16") WQXGA 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6E (802.11ax) Windows 11 Home US English Grey

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4047
Info modified on:
23 Apr 2025, 21:34:46
Short summary description Lenovo Legion Slim 5 16APH8 AMD Ryzen™ 7 7840HS Laptop 40,6 cm (16") WQXGA 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6E (802.11ax) Windows 11 Home US English Grey:

Lenovo Legion Slim 5 16APH8, AMD Ryzen™ 7, 3,8 GHz, 40,6 cm (16"), 2560 x 1600 pixels, 16 GB, 512 GB

Long summary description Lenovo Legion Slim 5 16APH8 AMD Ryzen™ 7 7840HS Laptop 40,6 cm (16") WQXGA 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6E (802.11ax) Windows 11 Home US English Grey:

Lenovo Legion Slim 5 16APH8. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor model: 7840HS, Processor frequency: 3,8 GHz. Display diagonal: 40,6 cm (16"), HD type: WQXGA, Display resolution: 2560 x 1600 pixels. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon 780M. Operating system installed: Windows 11 Home. Product colour: Grey

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.