Lenovo Yoga Duet 7 13ITL6, Intel® Core™ i7, 2,8 GHz, 33 cm (13"), 2160 x 1350 pixels, 16 GB, 1 TB
Lenovo Yoga Duet 7 13ITL6. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ i7, Processor model: i7-1165G7, Processor frequency: 2,8 GHz. Display diagonal: 33 cm (13"), HD type: Wide Quad HD, Display resolution: 2160 x 1350 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. Operating system installed: Windows 11 Home. Product colour: Grey