Lenovo logo

Lenovo IdeaPad Flex 5 14ITL05 Intel® Core™ i5 i5-1135G7 Hybrid (2-in-1) 35,6 cm (14") Touchscreen Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home English Grey

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4492
Info modified on:
23 Apr 2025, 19:57:13
Short summary description Lenovo IdeaPad Flex 5 14ITL05 Intel® Core™ i5 i5-1135G7 Hybrid (2-in-1) 35,6 cm (14") Touchscreen Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home English Grey:

Lenovo IdeaPad Flex 5 14ITL05, Intel® Core™ i5, 2,4 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description Lenovo IdeaPad Flex 5 14ITL05 Intel® Core™ i5 i5-1135G7 Hybrid (2-in-1) 35,6 cm (14") Touchscreen Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home English Grey:

Lenovo IdeaPad Flex 5 14ITL05. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-1135G7, Processor frequency: 2,4 GHz. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 11 Home. Product colour: Grey

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.