Lenovo IdeaPad S145-15AST, AMD A9, 3,1 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 256 GB
Lenovo IdeaPad S145-15AST. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A9, Processor model: A9-9425, Processor frequency: 3,1 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: AMD Radeon R5. Operating system installed: Windows 10 Home. Product colour: Grey, Platinum