Lenovo logo

Lenovo V510-15IKB Intel® Core™ i5 i5-7200U Laptop 39,6 cm (15.6") HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51995
Info modified on:
22 Jan 2025, 05:11:21
Short summary description Lenovo V510-15IKB Intel® Core™ i5 i5-7200U Laptop 39,6 cm (15.6") HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black:

Lenovo V510-15IKB, Intel® Core™ i5, 2,5 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 8 GB, 256 GB

Long summary description Lenovo V510-15IKB Intel® Core™ i5 i5-7200U Laptop 39,6 cm (15.6") HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black:

Lenovo V510-15IKB. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2,5 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD±RW. Operating system installed: Windows 10 Pro. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.