Lenovo logo

Lenovo Yoga 510 Intel® Core™ i3 i3-6100U Hybrid (2-in-1) 35,6 cm (14") Touchscreen HD 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31059
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Lenovo Yoga 510 Intel® Core™ i3 i3-6100U Hybrid (2-in-1) 35,6 cm (14") Touchscreen HD 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Home Black:

Lenovo Yoga 510, Intel® Core™ i3, 2,3 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Lenovo Yoga 510 Intel® Core™ i3 i3-6100U Hybrid (2-in-1) 35,6 cm (14") Touchscreen HD 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Home Black:

Lenovo Yoga 510. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i3, Processor model: i3-6100U, Processor frequency: 2,3 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Operating system installed: Windows 10 Home. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.