Lenovo logo

Lenovo IdeaPad 110-15ISK Intel® Core™ i7 i7-6500U Laptop 39,6 cm (15.6") HD 4 GB 500 GB HDD AMD Radeon R5 M430 Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27481
Info modified on:
23 Jan 2025, 18:34:48
Short summary description Lenovo IdeaPad 110-15ISK Intel® Core™ i7 i7-6500U Laptop 39,6 cm (15.6") HD 4 GB 500 GB HDD AMD Radeon R5 M430 Black:

Lenovo IdeaPad 110-15ISK, Intel® Core™ i7, 2,5 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Lenovo IdeaPad 110-15ISK Intel® Core™ i7 i7-6500U Laptop 39,6 cm (15.6") HD 4 GB 500 GB HDD AMD Radeon R5 M430 Black:

Lenovo IdeaPad 110-15ISK. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6500U, Processor frequency: 2,5 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 520, Discrete graphics card model: AMD Radeon R5 M430. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.