Lenovo logo

Lenovo IdeaPad 110-15ISK Intel® Core™ i3 i3-6100U Laptop 39,6 cm (15.6") HD 8 GB 256 GB SSD AMD Radeon R5 M430 Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65169
Info modified on:
02 Feb 2025, 23:11:45
Short summary description Lenovo IdeaPad 110-15ISK Intel® Core™ i3 i3-6100U Laptop 39,6 cm (15.6") HD 8 GB 256 GB SSD AMD Radeon R5 M430 Wi-Fi 5 (802.11ac) Windows 10 Home Black:

Lenovo IdeaPad 110-15ISK, Intel® Core™ i3, 2,3 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 8 GB, 256 GB

Long summary description Lenovo IdeaPad 110-15ISK Intel® Core™ i3 i3-6100U Laptop 39,6 cm (15.6") HD 8 GB 256 GB SSD AMD Radeon R5 M430 Wi-Fi 5 (802.11ac) Windows 10 Home Black:

Lenovo IdeaPad 110-15ISK. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-6100U, Processor frequency: 2,3 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520, Discrete graphics card model: AMD Radeon R5 M430. Operating system installed: Windows 10 Home. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.