Lenovo logo

Lenovo YOGA 500 14 Intel® Core™ i3 i3-4005U Hybrid (2-in-1) 35,6 cm (14") Touchscreen Full HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40408
Info modified on:
14 Mar 2024, 18:26:58
Short summary description Lenovo YOGA 500 14 Intel® Core™ i3 i3-4005U Hybrid (2-in-1) 35,6 cm (14") Touchscreen Full HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home:

Lenovo YOGA 500 14, Intel® Core™ i3, 1,7 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 4 GB, 500 GB

Long summary description Lenovo YOGA 500 14 Intel® Core™ i3 i3-4005U Hybrid (2-in-1) 35,6 cm (14") Touchscreen Full HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home:

Lenovo YOGA 500 14. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i3, Processor model: i3-4005U, Processor frequency: 1,7 GHz. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 10 Home

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.