Lenovo logo

Lenovo IdeaPad Y70 Touch Intel® Core™ i7 i7-4710HQ Laptop 43,9 cm (17.3") Touchscreen Full HD 16 GB DDR3L-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GTX 860M Windows 8.1 Black, Metallic

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16096
Info modified on:
23 Apr 2025, 17:25:50
Short summary description Lenovo IdeaPad Y70 Touch Intel® Core™ i7 i7-4710HQ Laptop 43,9 cm (17.3") Touchscreen Full HD 16 GB DDR3L-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GTX 860M Windows 8.1 Black, Metallic:

Lenovo IdeaPad Y70 Touch, Intel® Core™ i7, 2,5 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 16 GB, 1 TB

Long summary description Lenovo IdeaPad Y70 Touch Intel® Core™ i7 i7-4710HQ Laptop 43,9 cm (17.3") Touchscreen Full HD 16 GB DDR3L-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GTX 860M Windows 8.1 Black, Metallic:

Lenovo IdeaPad Y70 Touch. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4710HQ, Processor frequency: 2,5 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: Hybrid-HDD. Operating system installed: Windows 8.1. Product colour: Black, Metallic

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.