Lenovo logo

Lenovo ThinkSystem SR650 server 0 GB Rack (2U) Intel Xeon Silver 4210R 2,4 GHz 32 GB DDR4-SDRAM 750 W SQL Server 2019 Standard

Brand:
Product family:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88162
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Lenovo ThinkSystem SR650 server 0 GB Rack (2U) Intel Xeon Silver 4210R 2,4 GHz 32 GB DDR4-SDRAM 750 W SQL Server 2019 Standard:

Lenovo ThinkSystem SR650, 2,4 GHz, 4210R, 32 GB, DDR4-SDRAM, 0 GB, Rack (2U)

Long summary description Lenovo ThinkSystem SR650 server 0 GB Rack (2U) Intel Xeon Silver 4210R 2,4 GHz 32 GB DDR4-SDRAM 750 W SQL Server 2019 Standard:

Lenovo ThinkSystem SR650. Processor family: Intel Xeon Silver, Processor frequency: 2,4 GHz, Processor model: 4210R. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 32 GB. Total storage capacity: 0 GB, Hard drive interface: Serial ATA, Serial Attached SCSI (SAS). Ethernet LAN. Power supply: 750 W, Redundant power supply (RPS) support. Operating system installed: SQL Server 2019 Standard. Chassis type: Rack (2U)

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.