Lenovo ThinkSystem SR630, 2,2 GHz, 4214, 48 GB, DDR4-SDRAM, 750 W, Rack (1U)
Lenovo ThinkSystem SR630. Processor family: Intel Xeon Silver, Processor frequency: 2,2 GHz, Processor model: 4214. Internal memory: 48 GB, Internal memory type: DDR4-SDRAM. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 750 W, Redundant power supply (RPS) support. Chassis type: Rack (1U)