Lenovo BladeCenter HS22, 3,06 GHz, X5675, 12 GB, DDR3-SDRAM, 0 GB, Blade
Lenovo BladeCenter HS22. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 3,06 GHz, Processor model: X5675. Internal memory: 12 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 3 x 4 GB. Total storage capacity: 0 GB, Hard drive size: 2.5". Ethernet LAN. Chassis type: Blade