Lenovo logo

Lenovo EMC px6-300d 6TB Storage server Desktop Intel Atom® D525 2 GB DDR3 HDD EMC LifeLine Black, Silver

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24911
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo EMC px6-300d 6TB Storage server Desktop Intel Atom® D525 2 GB DDR3 HDD EMC LifeLine Black, Silver:

Lenovo EMC px6-300d 6TB, Storage server, Desktop, Intel Atom®, D525, 2 GB, DDR3

Long summary description Lenovo EMC px6-300d 6TB Storage server Desktop Intel Atom® D525 2 GB DDR3 HDD EMC LifeLine Black, Silver:

Lenovo EMC px6-300d 6TB. Type: Storage server. Chassis type: Desktop. Device class: Home & Home Office. Processor family: Intel Atom®, Processor model: D525, Processor frequency: 1,8 GHz. Internal memory: 2 GB, Internal memory type: DDR3. Total installed storage capacity: 6 TB, Installed storage drive type: HDD. Operating system installed: EMC LifeLine

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.