Lenovo ThinkServer RD640, 3 GHz, E5-2690V2, 32 GB, DDR3-SDRAM, 0 GB, Rack (2U)
Lenovo ThinkServer RD640. Processor family: Intel® Xeon® E5 V2 Family, Processor frequency: 3 GHz, Processor model: E5-2690V2. Internal memory: 32 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 4 x 8 GB. Total storage capacity: 0 GB, Hard drive size: 2.5", Hard drive interface: Serial ATA, Serial Attached SCSI (SAS). Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD±RW. Power supply: 800 W, Redundant power supply (RPS) support. Chassis type: Rack (2U)