Lenovo logo

Lenovo L22e-30 computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7404
Info modified on:
16 Apr 2025, 13:12:20
Short summary description Lenovo L22e-30 computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Full HD Black:

Lenovo L22e-30, 54,6 cm (21.5"), 1920 x 1080 pixels, Full HD, 6 ms, Black

Long summary description Lenovo L22e-30 computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Full HD Black:

Lenovo L22e-30. Display diagonal: 54,6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.