Lenovo ThinkVision S24q-10, 60,5 cm (23.8"), 2560 x 1440 pixels, Quad HD, LED, 6 ms, Black
Lenovo ThinkVision S24q-10. Display diagonal: 60,5 cm (23.8"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED, Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black