Lenovo logo

Lenovo I1000-ISE Intel® Core™ i7 i7-4558U Laptop 35,6 cm (14") 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD Windows 8.1 Brown, Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61587
Info modified on:
22 Jan 2025, 05:30:17
Short summary description Lenovo I1000-ISE Intel® Core™ i7 i7-4558U Laptop 35,6 cm (14") 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD Windows 8.1 Brown, Silver:

Lenovo I1000-ISE, Intel® Core™ i7, 2,8 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Lenovo I1000-ISE Intel® Core™ i7 i7-4558U Laptop 35,6 cm (14") 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD Windows 8.1 Brown, Silver:

Lenovo I1000-ISE. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4558U, Processor frequency: 2,8 GHz. Display diagonal: 35,6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: Hybrid-HDD. On-board graphics card model: Intel® Iris™ Graphics 5100. Operating system installed: Windows 8.1. Product colour: Brown, Silver. Weight: 1,8 kg

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.