Lenovo logo

Lenovo IdeaPad Flex 2 15 Intel® Core™ i7 i7-4510U Hybrid (2-in-1) 39,6 cm (15.6") Touchscreen Full HD 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 8.1 US English Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11750
Info modified on:
02 Feb 2025, 23:08:21
Short summary description Lenovo IdeaPad Flex 2 15 Intel® Core™ i7 i7-4510U Hybrid (2-in-1) 39,6 cm (15.6") Touchscreen Full HD 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 8.1 US English Black:

Lenovo IdeaPad Flex 2 15, Intel® Core™ i7, 2 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description Lenovo IdeaPad Flex 2 15 Intel® Core™ i7 i7-4510U Hybrid (2-in-1) 39,6 cm (15.6") Touchscreen Full HD 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 8.1 US English Black:

Lenovo IdeaPad Flex 2 15. Product type: Hybrid (2-in-1), Form factor: Convertible (Fold-back screen). Processor family: Intel® Core™ i7, Processor model: i7-4510U, Processor frequency: 2 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 8.1. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.