Lenovo logo

Lenovo Essential B470 Intel® Pentium® B940 35,6 cm (14") 2 GB DDR3-SDRAM Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14514
Info modified on:
24 Jan 2025, 20:43:15
Short summary description Lenovo Essential B470 Intel® Pentium® B940 35,6 cm (14") 2 GB DDR3-SDRAM Black:

Lenovo Essential B470, Intel® Pentium®, 2 GHz, 35,6 cm (14"), 1366 x 768 pixels, 2 GB, Black

Long summary description Lenovo Essential B470 Intel® Pentium® B940 35,6 cm (14") 2 GB DDR3-SDRAM Black:

Lenovo Essential B470. Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: B940, Processor frequency: 2 GHz. Display diagonal: 35,6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. On-board graphics card model: Intel® HD Graphics. Product colour: Black. Weight: 2,2 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.