Lenovo IdeaPad G480, Intel® Pentium®, 2,4 GHz, 35,6 cm (14"), 1366 x 768 pixels, 2 GB, 500 GB
Lenovo IdeaPad G480. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: 2020M, Processor frequency: 2,4 GHz. Display diagonal: 35,6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Product colour: Brown. Weight: 2,26 kg