Lenovo logo

Lenovo IdeaPad Yoga 11 Laptop 29,5 cm (11.6") Touchscreen 2 GB DDR3-SDRAM 64 GB Flash Wi-Fi 4 (802.11n) Windows RT Orange

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10096
Info modified on:
01 Feb 2025, 05:12:13
Short summary description Lenovo IdeaPad Yoga 11 Laptop 29,5 cm (11.6") Touchscreen 2 GB DDR3-SDRAM 64 GB Flash Wi-Fi 4 (802.11n) Windows RT Orange:

Lenovo IdeaPad Yoga 11, 1,4 GHz, 29,5 cm (11.6"), 1366 x 768 pixels, 2 GB, 64 GB, Windows RT

Long summary description Lenovo IdeaPad Yoga 11 Laptop 29,5 cm (11.6") Touchscreen 2 GB DDR3-SDRAM 64 GB Flash Wi-Fi 4 (802.11n) Windows RT Orange:

Lenovo IdeaPad Yoga 11. Product type: Laptop, Form factor: Convertible (Folder). Processor frequency: 1,4 GHz. Display diagonal: 29,5 cm (11.6"), Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 64 GB, Storage media: Flash. Operating system installed: Windows RT. Product colour: Orange. Weight: 1,27 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.