Lenovo logo

Lenovo IdeaPad Z570 Intel® Core™ i5 i5-2450M 39,6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 630M FreeDOS Grey, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59861
Info modified on:
22 Jan 2025, 06:21:04
Short summary description Lenovo IdeaPad Z570 Intel® Core™ i5 i5-2450M 39,6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 630M FreeDOS Grey, Silver:

Lenovo IdeaPad Z570, Intel® Core™ i5, 2,5 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Lenovo IdeaPad Z570 Intel® Core™ i5 i5-2450M 39,6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 630M FreeDOS Grey, Silver:

Lenovo IdeaPad Z570. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2450M, Processor frequency: 2,5 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: CD-RW/DVD Combo. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: FreeDOS. Product colour: Grey, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.