Lenovo logo

Lenovo IdeaPad Y560 Intel® Core™ i7 i7-740QM Laptop 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22989
Info modified on:
01 Feb 2025, 05:39:53
Short summary description Lenovo IdeaPad Y560 Intel® Core™ i7 i7-740QM Laptop 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black:

Lenovo IdeaPad Y560, Intel® Core™ i7, 1,73 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Lenovo IdeaPad Y560 Intel® Core™ i7 i7-740QM Laptop 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black:

Lenovo IdeaPad Y560. Product type: Laptop. Processor family: Intel® Core™ i7, Processor model: i7-740QM, Processor frequency: 1,73 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 2,7 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.