Lenovo logo

Lenovo 57Y4397 graphics card GeForce 310 GDDR3

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111479
Info modified on:
02 Sept 2024, 20:32:05
Short summary description Lenovo 57Y4397 graphics card GeForce 310 GDDR3:

Lenovo 57Y4397, GeForce 310, GDDR3, 64 bit, 2560 x 1600 pixels, PCI Express x16

Long summary description Lenovo 57Y4397 graphics card GeForce 310 GDDR3:

Lenovo 57Y4397. Graphics processor: GeForce 310. Graphics card memory type: GDDR3, Memory bus: 64 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.1, OpenGL version: 3.1. Interface type: PCI Express x16. Cooling type: Active

Specs
Recommended products
Similar products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.