Lenovo IdeaCentre C260, 49,5 cm (19.5"), HD+, Intel® Celeron®, 4 GB, 1 TB, Windows 8.1
Lenovo IdeaCentre C260. Product type: All-in-One PC. Display diagonal: 49,5 cm (19.5"), HD type: HD+, Display resolution: 1600 x 900 pixels, Touchscreen. Processor family: Intel® Celeron®, Processor frequency: 2,41 GHz. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 8.1. Product colour: White