Lenovo C C455 4G50GVW, 54,6 cm (21.5"), AMD A4, 4 GB, 500 GB, Windows 8, White
Lenovo C C455 4G50GVW. Product type: All-in-One PC. Display diagonal: 54,6 cm (21.5"). Processor family: AMD A4, Processor frequency: 1,8 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® 800A, On-board graphics card model: AMD Radeon R3. Built-in camera. Operating system installed: Windows 8. Product colour: White