Lenovo logo

Lenovo Essential H515s AMD E E1-2500 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Mini Tower PC Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52753
Info modified on:
10 Aug 2024, 09:57:17
Short summary description Lenovo Essential H515s AMD E E1-2500 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Mini Tower PC Black, Silver:

Lenovo Essential H515s, 1,5 GHz, AMD E, 4 GB, 500 GB, DVD-RW, Windows 8.1

Long summary description Lenovo Essential H515s AMD E E1-2500 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Mini Tower PC Black, Silver:

Lenovo Essential H515s. Processor frequency: 1,5 GHz, Processor family: AMD E, Processor model: E1-2500. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD-RW. On-board graphics card model: AMD Radeon HD 8240. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Chassis type: Mini Tower. Product type: PC. Product colour: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.