Lenovo logo

Lenovo IdeaCentre K450 Intel® Core™ i7 i7-4770 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 635 Windows 8.1 Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16852
Info modified on:
07 Oct 2024, 17:44:22
Short summary description Lenovo IdeaCentre K450 Intel® Core™ i7 i7-4770 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 635 Windows 8.1 Tower PC Black:

Lenovo IdeaCentre K450, 3,4 GHz, Intel® Core™ i7, 8 GB, 1 TB, DVD Super Multi, Windows 8.1

Long summary description Lenovo IdeaCentre K450 Intel® Core™ i7 i7-4770 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 635 Windows 8.1 Tower PC Black:

Lenovo IdeaCentre K450. Processor frequency: 3,4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-4770. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® GeForce® GT 635. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Chassis type: Tower. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.