Lenovo logo

Lenovo Essential H505s AMD E E2-1800 4 GB DDR3-SDRAM 1 TB HDD Windows 8 SFF PC Black, Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23275
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo Essential H505s AMD E E2-1800 4 GB DDR3-SDRAM 1 TB HDD Windows 8 SFF PC Black, Grey:

Lenovo Essential H505s, 2 GHz, AMD E, 4 GB, 1 TB, DVD±RW, Windows 8

Long summary description Lenovo Essential H505s AMD E E2-1800 4 GB DDR3-SDRAM 1 TB HDD Windows 8 SFF PC Black, Grey:

Lenovo Essential H505s. Processor frequency: 2 GHz, Processor family: AMD E, Processor model: E2-1800. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: AMD Radeon HD 7340. Operating system installed: Windows 8, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: SFF. Product type: PC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.