Lenovo IdeaCentre B320, 54,6 cm (21.5"), Intel® Core™ i3, 4 GB, 1 TB, Windows 7 Home Premium, Black
Lenovo IdeaCentre B320. Display diagonal: 54,6 cm (21.5"), Touchscreen. Processor family: Intel® Core™ i3, Processor frequency: 3,3 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 2000. Built-in camera. Optical drive type: DVD-RW. Operating system installed: Windows 7 Home Premium. Product colour: Black