Lenovo ThinkCentre M75e, 2,8 GHz, AMD Athlon II X2, 2 GB, 320 GB, DVD Super Multi DL, Windows 7 Professional
Lenovo ThinkCentre M75e. Processor frequency: 2,8 GHz, Processor family: AMD Athlon II X2, Processor model: B22. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Radeon 3000. Operating system installed: Windows 7 Professional, Operating system architecture: 32-bit. Power supply: 280 W. Chassis type: Tower. Product type: PC. Product colour: Black