Lenovo logo

Lenovo Pen Pro stylus pen 20 g Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
386263
Info modified on:
05 Mar 2025, 12:37:45
Short summary description Lenovo Pen Pro stylus pen 20 g Black:

Lenovo Pen Pro, Laptop, Lenovo, Black, AAAA, 20 g, 73 mm

Long summary description Lenovo Pen Pro stylus pen 20 g Black:

Lenovo Pen Pro. Device compatibility: Laptop, Brand compatibility: Lenovo, Product colour: Black. Weight: 20 g, Width: 73 mm, Depth: 219 mm. Quantity per pack: 1 pc(s)

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.