Lenovo logo

Lenovo ThinkPad DVD Burner Ultrabay Enhanced Drive (Serial ATA) optical disc drive Internal

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25778
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo ThinkPad DVD Burner Ultrabay Enhanced Drive (Serial ATA) optical disc drive Internal:

Lenovo ThinkPad DVD Burner Ultrabay Enhanced Drive (Serial ATA), Tray, Serial ATA, 2 MB, 24x, 8x, 24x

Long summary description Lenovo ThinkPad DVD Burner Ultrabay Enhanced Drive (Serial ATA) optical disc drive Internal:

Lenovo ThinkPad DVD Burner Ultrabay Enhanced Drive (Serial ATA). Disc loading type: Tray. Interface: Serial ATA, Drive device, buffer size: 2 MB. CD write speed: 24x, DVD+R write speed: 8x, CD rewrite speed: 24x. CD read speed: 24x, DVD+R read speed: 8x, DVD-R read speed: 8x

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.